Sumida America Components Inc. Fixed Inductors CDMT40D20HF-1R5NC

Description
1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2371-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2371-6-ND
Fixed Inductors 308-2371-6-ND
1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard

1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2371-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2371-1-ND
Fixed Inductors 308-2371-1-ND
1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard

1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2371-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2371-2-ND
Fixed Inductors 308-2371-2-ND
1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard

1.5µH Shielded Inductor 4.4A 21.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2371-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-011 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 400 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details