Sumida America Components Inc. Fixed Inductors CDMT40D20HF-1R0NC

Description
1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2370-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2370-1-ND
Fixed Inductors 308-2370-1-ND
1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard

1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2370-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2370-2-ND
Fixed Inductors 308-2370-2-ND
1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard

1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2370-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2370-6-ND
Fixed Inductors 308-2370-6-ND
1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard

1µH Shielded Inductor 5.4A 14.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2370-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-12N 0201DS-12NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3238-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details