Sumida America Components Inc. Fixed Inductors CDMC6D28NP-R47MC

Description
470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1574-1-ND
Fixed Inductors 308-1574-1-ND
470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard

470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1574-2-ND
Fixed Inductors 308-1574-2-ND
470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard

470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1574-6-ND
Fixed Inductors 308-1574-6-ND
470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard

470nH Shielded Inductor 14A 4.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1574-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers