Sumida America Components Inc. Electronic Wholesale - CDMC6D28NP-4R7MC CDMC6D28NP-4R7MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 759170-CDMC6D28NP-4R 7MC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 4.3A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.285" L x 0.256" W (7.25mm x 6.50mm) Current Rating (Amps): 3.7A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 759170-CDMC6D28NP-4R 7MC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 4.3A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.285" L x 0.256" W (7.25mm x 6.50mm) Current Rating (Amps): 3.7A Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - CDMC6D28NP-4R7MC
759170-CDMC6D28NP-4R7MC
Electronic Wholesale - CDMC6D28NP-4R7MC 759170-CDMC6D28NP-4R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 759170-CDMC6D28NP-4R 7MC Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 4.3A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 46.4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.118" (3.00mm) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.285" L x 0.256" W (7.25mm x 6.50mm) Current Rating (Amps): 3.7A Inductance Frequency - Test: 1MHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 759170-CDMC6D28NP-4R7MC
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Metal Composite
Current - Saturation: 4.3A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 46.4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.118" (3.00mm)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.285" L x 0.256" W (7.25mm x 6.50mm)
Current Rating (Amps): 3.7A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 308-1571-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1571-1-ND
Fixed Inductors 308-1571-1-ND
4.7µH Shielded Inductor 3.7A 46.4mOhm Max Nonstandard

4.7µH Shielded Inductor 3.7A 46.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1571-2-ND
Fixed Inductors 308-1571-2-ND
4.7µH Shielded Inductor 3.7A 46.4mOhm Max Nonstandard

4.7µH Shielded Inductor 3.7A 46.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1571-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1571-6-ND
Fixed Inductors 308-1571-6-ND
4.7µH Shielded Inductor 3.7A 46.4mOhm Max Nonstandard

4.7µH Shielded Inductor 3.7A 46.4mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 3.7A 46.4MOHM Inductor and Choke - 71-CDMC6D28NP-4R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.7A 46.4MOHM Inductor and Choke
71-CDMC6D28NP-4R7MC
4.7UH 3.7A 46.4MOHM Inductor and Choke 71-CDMC6D28NP-4R7MC
FIXED IND 4.7UH 3.7A 46.4MOHM SM Product overview: CDMC6D28NP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.7A, 46.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.7A, 46.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-4R7MC can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.7A 46.4MOHM SM Product overview: CDMC6D28NP-4R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.7A, 46.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.7A, 46.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-4R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 759170-CDMC6D28NP-4R7MC 308-1571-1-ND 71-CDMC6D28NP-4R7MC
Product Name Electronic Wholesale - CDMC6D28NP-4R7MC Fixed Inductors 4.7UH 3.7A 46.4MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard Power Inductor
Application RF Choke
Inductance Range 4.7 microH 4.7 microH
DCR 0.0464 ohms 0.0464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details