Sumida America Components Inc. 3.3UH 4.9A 30.6MOHM Inductor and Choke CDMC6D28NP-3R3MC

Description
FIXED IND 3.3UH 4.9A 30.6MOHM SM Product overview: CDMC6D28NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.9A, 30.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.9A, 30.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-3R3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 4.9A 30.6MOHM SM Product overview: CDMC6D28NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.9A, 30.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.9A, 30.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-3R3MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 4.9A 30.6MOHM Inductor and Choke - 71-CDMC6D28NP-3R3MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 4.9A 30.6MOHM Inductor and Choke
71-CDMC6D28NP-3R3MC
3.3UH 4.9A 30.6MOHM Inductor and Choke 71-CDMC6D28NP-3R3MC
FIXED IND 3.3UH 4.9A 30.6MOHM SM Product overview: CDMC6D28NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.9A, 30.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.9A, 30.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-3R3MC can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 4.9A 30.6MOHM SM Product overview: CDMC6D28NP-3R3MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 4.9A, 30.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 4.9A, 30.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDMC6D28NP-3R3MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1570-2-ND
Fixed Inductors 308-1570-2-ND
3.3µH Shielded Inductor 4.9A 30.6mOhm Max Nonstandard

3.3µH Shielded Inductor 4.9A 30.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDMC6D28NP-3R3MC
1160737-CDMC6D28NP-3R3MC
Fixed Inductors - CDMC6D28NP-3R3MC 1160737-CDMC6D28NP-3R3MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160737-CDMC6D28NP-3 R3MC Series: CDMC6D28 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 4.9A Shielding: Shielded Inductance: 3.3μH Mounting: SMD Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 5A Test Frequency: 1MHz Size: 0.285" L x 0.256" W (7.25mm x 6.50mm) Family Name: CDMC6D28 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30.6 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.118" (3.00mm) Alternative Parts (Cross-Reference): NPIM72P3R3MTRF; PCMC063T-3R3MN; FMPI736630-3R3MU; Introduction Date: December 06, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160737-CDMC6D28NP-3R3MC
Series: CDMC6D28
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 4.9A
Shielding: Shielded
Inductance: 3.3μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Metal Composite
Current - Saturation: 5A
Test Frequency: 1MHz
Size: 0.285" L x 0.256" W (7.25mm x 6.50mm)
Family Name: CDMC6D28
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30.6 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.118" (3.00mm)
Alternative Parts (Cross-Reference): NPIM72P3R3MTRF; PCMC063T-3R3MN; FMPI736630-3R3MU;
Introduction Date: December 06, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDMC6D28NP-3R3MC 308-1570-2-ND 1160737-CDMC6D28NP-3R3MC
Product Name 3.3UH 4.9A 30.6MOHM Inductor and Choke Fixed Inductors Fixed Inductors - CDMC6D28NP-3R3MC
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Composite Metal Composite
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-24N 026011C-24NXJRW , 026011C-24NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details