Sumida America Components Inc. Fixed Inductors CDH80D48NP-152KC

Description
1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-2385-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2385-1-ND
Fixed Inductors 308-2385-1-ND
1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2385-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2385-6-ND
Fixed Inductors 308-2385-6-ND
1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2385-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2385-2-ND
Fixed Inductors 308-2385-2-ND
1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 250mA 4.69Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-2385-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC03E048TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 95
View Details
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details