Sumida America Components Inc. Fixed Inductors CDH74NP-820JC

Description
82µH Unshielded Wirewound Inductor 920mA 480mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 920mA 480mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH74NP-820JC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH74NP-820JC-ND
Fixed Inductors CDH74NP-820JC-ND
82µH Unshielded Wirewound Inductor 920mA 480mOhm Max Nonstandard

82µH Unshielded Wirewound Inductor 920mA 480mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH74NP-820JC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5736-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567699 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details