Sumida America Components Inc. Fixed Inductors CDH74NP-680KC

Description
68µH Unshielded Wirewound Inductor 1A 350mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Wirewound Inductor 1A 350mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH74NP-680KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH74NP-680KC-ND
Fixed Inductors CDH74NP-680KC-ND
68µH Unshielded Wirewound Inductor 1A 350mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1A 350mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH74NP-680KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3124-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers