Sumida America Components Inc. Fixed Inductors CDH74NP-151JC

Description
150µH Unshielded Wirewound Inductor 710mA 720mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 710mA 720mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH74NP-151JC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH74NP-151JC-ND
Fixed Inductors CDH74NP-151JC-ND
150µH Unshielded Wirewound Inductor 710mA 720mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 710mA 720mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH74NP-151JC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers