Sumida America Components Inc. Fixed Inductors CDH74NP-150LC

Description
15µH Unshielded Wirewound Inductor 2.1A 83mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 2.1A 83mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH74NP-150LC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH74NP-150LC-ND
Fixed Inductors CDH74NP-150LC-ND
15µH Unshielded Wirewound Inductor 2.1A 83mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 2.1A 83mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDH74NP-150LC
771446-CDH74NP-150LC
Fixed Inductors - CDH74NP-150LC 771446-CDH74NP-150LC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771446-CDH74NP-150LC Series: CDH74 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 2.1A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±15% Material - Core: Ferrite Test Frequency: 1kHz Family Name: CDH74 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 83 mOhm Max Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm) Height - Seated (Maximum): 0.205" (5.20mm) Alternative Parts (Cross-Reference): SRR6038-150Y; SDR7030-150M; MCSD75-150LU; SCD0705T-150K-N; Introduction Date: July 29, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771446-CDH74NP-150LC
Series: CDH74
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 2.1A
Shielding: Unshielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±15%
Material - Core: Ferrite
Test Frequency: 1kHz
Family Name: CDH74
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 83 mOhm Max
Dimension: 0.315" L x 0.287" W (8.00mm x 7.30mm)
Height - Seated (Maximum): 0.205" (5.20mm)
Alternative Parts (Cross-Reference): SRR6038-150Y; SDR7030-150M; MCSD75-150LU; SCD0705T-150K-N;
Introduction Date: July 29, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDH74NP-150LC-ND 771446-CDH74NP-150LC
Product Name Fixed Inductors Fixed Inductors - CDH74NP-150LC
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 3A 0.19Ohm Inductor and Choke - 839-MGDU5-00014-P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Power
Inductance Range 100 microH
Standards and Certifications RoHS
View Details
3 suppliers
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details