Sumida America Components Inc. Fixed Inductors CDH74NP-120LC

Description
12µH Unshielded Wirewound Inductor 2.45A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2.45A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH74NP-120LC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH74NP-120LC-ND
Fixed Inductors CDH74NP-120LC-ND
12µH Unshielded Wirewound Inductor 2.45A 65mOhm Max Nonstandard

12µH Unshielded Wirewound Inductor 2.45A 65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH74NP-120LC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Fixed Inductors - 486-3153-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details