Sumida America Components Inc. Fixed Inductors CDH53NP-820JC

Description
82µH Unshielded Wirewound Inductor 390mA 1.34Ohm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 390mA 1.34Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH53NP-820JCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH53NP-820JCTR-ND
Fixed Inductors CDH53NP-820JCTR-ND
82µH Unshielded Wirewound Inductor 390mA 1.34Ohm Max Nonstandard

82µH Unshielded Wirewound Inductor 390mA 1.34Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH53NP-820JCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-21N 0302CS-21NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details