Sumida America Components Inc. Fixed Inductors - CDH53NP-100LC CDH53NP-100LC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915210-CDH53NP-100LC Series: CDH53 Operating Temperature Range: -40°C ~ 100°C Features: 10 µH Unshielded Wirewound Inductor 1.23 A 160mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: CDH53NP-100LC-NDL, 308-1421-1, 308-1421-2, Q2445515, CDH53NP-100LC-ND, CDH53NP100LC, 308-1421-6
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915210-CDH53NP-100LC Series: CDH53 Operating Temperature Range: -40°C ~ 100°C Features: 10 µH Unshielded Wirewound Inductor 1.23 A 160mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: CDH53NP-100LC-NDL, 308-1421-1, 308-1421-2, Q2445515, CDH53NP-100LC-ND, CDH53NP100LC, 308-1421-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDH53NP-100LC
915210-CDH53NP-100LC
Fixed Inductors - CDH53NP-100LC 915210-CDH53NP-100LC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915210-CDH53NP-100LC Series: CDH53 Operating Temperature Range: -40°C ~ 100°C Features: 10 µH Unshielded Wirewound Inductor 1.23 A 160mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8504.50.4000 Other Part Number: CDH53NP-100LC-NDL, 308-1421-1, 308-1421-2, Q2445515, CDH53NP-100LC-ND, CDH53NP100LC, 308-1421-6

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915210-CDH53NP-100LC
Series: CDH53
Operating Temperature Range: -40°C ~ 100°C
Features: 10 µH Unshielded Wirewound Inductor 1.23 A 160mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDH53NP-100LC-NDL, 308-1421-1, 308-1421-2, Q2445515, CDH53NP-100LC-ND, CDH53NP100LC, 308-1421-6

Buy Now Datasheet
Fixed Inductors - 308-1421-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1421-2-ND
Fixed Inductors 308-1421-2-ND
10µH Unshielded Wirewound Inductor 1.23A 160mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 1.23A 160mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.23A 160MOHM Inductor and Choke - 71-CDH53NP-100LC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.23A 160MOHM Inductor and Choke
71-CDH53NP-100LC
SMD 10UH 1.23A 160MOHM Inductor and Choke 71-CDH53NP-100LC
FIXED IND 10UH 1.23A 160MOHM SMD Product overview: CDH53NP-100LC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.23A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.23A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH53NP-100LC can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.23A 160MOHM SMD Product overview: CDH53NP-100LC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.23A, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.23A, 160MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDH53NP-100LC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 915210-CDH53NP-100LC 308-1421-2-ND 71-CDH53NP-100LC
Product Name Fixed Inductors - CDH53NP-100LC Fixed Inductors SMD 10UH 1.23A 160MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-36N 0402DC-36NXJRW , 0402DC-36NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567651 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0075 microH
DCR 0.2400 ohms
View Details