Sumida America Components Inc. Fixed Inductors - CDH53-470KC CDH53-470KC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915209-CDH53-470KC Series: CDH53 Operating Temperature Range: -30°C ~ 100°C Features: 47 µH Unshielded Wirewound Inductor 530 mA 770mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: CDH53470KC, 308-1209-2, 308-1209-1
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915209-CDH53-470KC Series: CDH53 Operating Temperature Range: -30°C ~ 100°C Features: 47 µH Unshielded Wirewound Inductor 530 mA 770mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: CDH53470KC, 308-1209-2, 308-1209-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH53-470KC - 915209-CDH53-470KC - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDH53-470KC
915209-CDH53-470KC
Fixed Inductors - CDH53-470KC 915209-CDH53-470KC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 915209-CDH53-470KC Series: CDH53 Operating Temperature Range: -30°C ~ 100°C Features: 47 µH Unshielded Wirewound Inductor 530 mA 770mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: CDH53470KC, 308-1209-2, 308-1209-1

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 915209-CDH53-470KC
Series: CDH53
Operating Temperature Range: -30°C ~ 100°C
Features: 47 µH Unshielded Wirewound Inductor 530 mA 770mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: CDH53470KC, 308-1209-2, 308-1209-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 915209-CDH53-470KC
Product Name Fixed Inductors - CDH53-470KC
Operating Temperature -30 to 100 C (-22 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.0083uH 250MHz 0.59A Inductor and Choke - 71-0302CS-8N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0083 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1730177 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details