Sumida America Components Inc. Fixed Inductors CDH53-330KC

Description
33µH Unshielded Wirewound Inductor 670mA 490mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 670mA 490mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1207-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1207-2-ND
Fixed Inductors 308-1207-2-ND
33µH Unshielded Wirewound Inductor 670mA 490mOhm Max Nonstandard

33µH Unshielded Wirewound Inductor 670mA 490mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1207-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0051uH 250MHz 0.8A Inductor and Choke - 71-0402CS-5N1XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
UT/ET Series Common Mode Inductors - ET2825-029 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers