Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDH38D11SLDNP-220MC

Description
Win Source Part Number: 1051687-CDH38D11SLDN P-220MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDH38D11/SLD Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 730mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): SRN4012T-220M; LQH44PN220MJ0L; BRL3225T220M; SDR0302-220ML; CB2518T220M; VLP5610T-220MR45; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 440mA
Request a Quote Datasheet
Description
Win Source Part Number: 1051687-CDH38D11SLDN P-220MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDH38D11/SLD Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 730mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): SRN4012T-220M; LQH44PN220MJ0L; BRL3225T220M; SDR0302-220ML; CB2518T220M; VLP5610T-220MR45; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 440mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051687-CDH38D11SLDNP-220MC
Inductors, Coils, Chokes - Fixed Inductors 1051687-CDH38D11SLDNP-220MC
Win Source Part Number: 1051687-CDH38D11SLDN P-220MC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDH38D11/SLD Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 730mOhm Max Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Alternative Parts (Cross-Reference): SRN4012T-220M; LQH44PN220MJ0L; BRL3225T220M; SDR0302-220ML; CB2518T220M; VLP5610T-220MR45; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 490 mA Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 440mA

Win Source Part Number: 1051687-CDH38D11SLDNP-220MC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDH38D11/SLD
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 730mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Alternative Parts (Cross-Reference): SRN4012T-220M; LQH44PN220MJ0L; BRL3225T220M; SDR0302-220ML; CB2518T220M; VLP5610T-220MR45;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 490 mA
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 440mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1051687-CDH38D11SLDNP-220MC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Testing Frequency 10 kHz
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
700uH 4A Inductor and Choke - 839-DFKF-18-0006 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 700 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers