Manufacturer: Sumida America Components Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969791-CDH20D07NP-1R
Current Rating: 650 mA
Shielding: Unshielded
Tolerance: 20 %
Categories: OEM Parts(C-E)
DC Resistance (DCR): 157 mΩ
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969791-CDH20D07NP-1R5MC |
| Product Name | OEM Parts - OEM Parts (C - E) - CDH20D07NP-1R5MC |