Sumida America Components Inc. Fixed Inductors CDH115NP-391KC

Description
390µH Unshielded Wirewound Inductor 480mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 480mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH115NP-391KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH115NP-391KC-ND
Fixed Inductors CDH115NP-391KC-ND
390µH Unshielded Wirewound Inductor 480mA 1.1Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 480mA 1.1Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH115NP-391KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 21.65 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Dual 40mH 400mA Inductor and Choke - 839-DFKF-18-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 40000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers