Sumida America Components Inc. Fixed Inductors CDH115NP-181KC

Description
180µH Unshielded Wirewound Inductor 720mA 450mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 720mA 450mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDH115NP-181KC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDH115NP-181KC-ND
Fixed Inductors CDH115NP-181KC-ND
180µH Unshielded Wirewound Inductor 720mA 450mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 720mA 450mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDH115NP-181KC-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details