Sumida America Components Inc. Fixed Inductors CDEP85NP-R20MC-50

Description
200nH Shielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
200nH Shielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1614-2-ND
Fixed Inductors 308-1614-2-ND
200nH Shielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard

200nH Shielded Wirewound Inductor 18A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1614-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-43N 026011C-43NXJRW , 026011C-43NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers