Sumida America Components Inc. Inductors, Coils, Chokes - Fixed Inductors CDEP15D90T150NP-220MC-125

Description
Win Source Part Number: 1370678-CDEP15D90T15 0NP-220MC-125 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDEP15D90/T150 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.610" L x 0.610" W (15.50mm x 15.50mm) Height - Seated (Max): 0.394" (10.00mm) ECCN: EAR99 Inductance: 22 µH Current Rating (Amps): 7.5 A Current - Saturation (Isat): 9.7A Shielding: Shielded DC Resistance (DCR): 14.5mOhm Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370678-CDEP15D90T15 0NP-220MC-125 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDEP15D90/T150 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.610" L x 0.610" W (15.50mm x 15.50mm) Height - Seated (Max): 0.394" (10.00mm) ECCN: EAR99 Inductance: 22 µH Current Rating (Amps): 7.5 A Current - Saturation (Isat): 9.7A Shielding: Shielded DC Resistance (DCR): 14.5mOhm Inductance Frequency - Test: 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370678-CDEP15D90T150NP-220MC-125 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370678-CDEP15D90T150NP-220MC-125
Inductors, Coils, Chokes - Fixed Inductors 1370678-CDEP15D90T150NP-220MC-125
Win Source Part Number: 1370678-CDEP15D90T15 0NP-220MC-125 Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 150°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDEP15D90/T150 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Ratings: AEC-Q200 Size / Dimension: 0.610" L x 0.610" W (15.50mm x 15.50mm) Height - Seated (Max): 0.394" (10.00mm) ECCN: EAR99 Inductance: 22 µH Current Rating (Amps): 7.5 A Current - Saturation (Isat): 9.7A Shielding: Shielded DC Resistance (DCR): 14.5mOhm Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370678-CDEP15D90T150NP-220MC-125
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDEP15D90/T150
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.610" L x 0.610" W (15.50mm x 15.50mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Inductance: 22 µH
Current Rating (Amps): 7.5 A
Current - Saturation (Isat): 9.7A
Shielding: Shielded
DC Resistance (DCR): 14.5mOhm
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
SMD 22UH 7.5A 14.5MOHM Inductor and Choke - 71-CDEP15D90T150NP-220MC-125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 7.5A 14.5MOHM Inductor and Choke
71-CDEP15D90T150NP-220MC-125
SMD 22UH 7.5A 14.5MOHM Inductor and Choke 71-CDEP15D90T150NP-220MC-125
FIXED IND 22UH 7.5A 14.5MOHM SMD Product overview: CDEP15D90T150NP-220M C-125 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 7.5A, 14.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 7.5A, 14.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP15D90T150NP-2 20MC-125 can be used for catalog matching and distributor lookup.

FIXED IND 22UH 7.5A 14.5MOHM SMD Product overview: CDEP15D90T150NP-220MC-125 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 7.5A, 14.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 7.5A, 14.5MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP15D90T150NP-220MC-125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-CDEP15D90T150NP-220MC-125TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Inductor 7.5A 14.5mOhm Nonstandard

22µH Shielded Inductor 7.5A 14.5mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1370678-CDEP15D90T150NP-220MC-125 71-CDEP15D90T150NP-220MC-125 308-CDEP15D90T150NP-220MC-125TR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 22UH 7.5A 14.5MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Application RF Choke
Configuration Fixed Fixed
Inductance Range 22 microH 22 microH
DCR 0.0145 ohms 0.0145 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details