Sumida America Components Inc. Fixed Inductors CDEP15D90T150NP-1R0MC-100

Description
1µH Shielded Inductor 24.5A 1.75mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 24.5A 1.75mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDEP15D90T150NP-1R0MC-100TR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 24.5A 1.75mOhm Nonstandard

1µH Shielded Inductor 24.5A 1.75mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDEP15D90T150NP-1R0MC-100CT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Inductor 24.5A 1.75mOhm Nonstandard

1µH Shielded Inductor 24.5A 1.75mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-CDEP15D90T150NP-1R0MC-100TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 680mA Inductor and Choke - 71-0402CS-7N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - AX97-20471-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details