Sumida America Components Inc. Fixed Inductors CDEP15D90T150NP-100MC-125

Description
10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-CDEP15D90T150NP-100MC-125CT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard

10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDEP15D90T150NP-100MC-125TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard

10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-CDEP15D90T150NP-100MC-125DKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard

10µH Shielded Inductor 12.5A 7.9mOhm Nonstandard

Buy Now Datasheet
FIXED IND 10UH 12.5A 7.9MOHM SMD

FIXED IND 10UH 12.5A 7.9MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-CDEP15D90T150NP-100MC-125CT-ND CDEP15D90T150NP-100MC-125
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0079 ohms 0.0079 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Filters - Common Mode Chokes - 1056033-DS1-30-0003 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.0550 ohms
View Details
2 suppliers