Sumida America Components Inc. Fixed Inductors - CDEP149NP-1R7MC CDEP149NP-1R7MC

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160726-CDEP149NP-1R 7MC Series: CDEP149 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 30A Shielding: Shielded Inductance: 1.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 16.8A Test Frequency: 100kHz Size: 0.598" L x 0.598" W (15.20mm x 15.20mm) Family Name: CDEP149 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.394" (10.00mm) Alternative Parts (Cross-Reference): NPIF134C1R6MTRF; SCEP134S-1R6; ASPI-5123H-1R8M-T; Introduction Date: July 30, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160726-CDEP149NP-1R 7MC Series: CDEP149 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 30A Shielding: Shielded Inductance: 1.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 16.8A Test Frequency: 100kHz Size: 0.598" L x 0.598" W (15.20mm x 15.20mm) Family Name: CDEP149 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.394" (10.00mm) Alternative Parts (Cross-Reference): NPIF134C1R6MTRF; SCEP134S-1R6; ASPI-5123H-1R8M-T; Introduction Date: July 30, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDEP149NP-1R7MC
1160726-CDEP149NP-1R7MC
Fixed Inductors - CDEP149NP-1R7MC 1160726-CDEP149NP-1R7MC
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160726-CDEP149NP-1R 7MC Series: CDEP149 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: Nonstandard Current Rating: 30A Shielding: Shielded Inductance: 1.7μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 16.8A Test Frequency: 100kHz Size: 0.598" L x 0.598" W (15.20mm x 15.20mm) Family Name: CDEP149 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.6 mOhm Max Manufacturer Homepage: www.sumida.com Height - Seated (Maximum): 0.394" (10.00mm) Alternative Parts (Cross-Reference): NPIF134C1R6MTRF; SCEP134S-1R6; ASPI-5123H-1R8M-T; Introduction Date: July 30, 2002 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160726-CDEP149NP-1R7MC
Series: CDEP149
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: Nonstandard
Current Rating: 30A
Shielding: Shielded
Inductance: 1.7μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 16.8A
Test Frequency: 100kHz
Size: 0.598" L x 0.598" W (15.20mm x 15.20mm)
Family Name: CDEP149
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.6 mOhm Max
Manufacturer Homepage: www.sumida.com
Height - Seated (Maximum): 0.394" (10.00mm)
Alternative Parts (Cross-Reference): NPIF134C1R6MTRF; SCEP134S-1R6; ASPI-5123H-1R8M-T;
Introduction Date: July 30, 2002
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Inductor and Choke - 71-CDEP149NP-1R7MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-CDEP149NP-1R7MC
SMD Inductor and Choke 71-CDEP149NP-1R7MC
SMD Power Inductor Product overview: CDEP149NP-1R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP149NP-1R7MC can be used for catalog matching and distributor lookup.

SMD Power Inductor Product overview: CDEP149NP-1R7MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP149NP-1R7MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160726-CDEP149NP-1R7MC 71-CDEP149NP-1R7MC
Product Name Fixed Inductors - CDEP149NP-1R7MC SMD Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology SMD
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8105 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 7000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2224JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details