Sumida America Components Inc. Fixed Inductors CDEP149NP-1R0MC-H

Description
1µH Shielded Inductor 30A 1.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 30A 1.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP149NP-1R0MC-H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP149NP-1R0MC-H-ND
Fixed Inductors CDEP149NP-1R0MC-H-ND
1µH Shielded Inductor 30A 1.6mOhm Max Nonstandard

1µH Shielded Inductor 30A 1.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP149NP-1R0MC-H-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - FIRCH-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details