Sumida America Components Inc. Fixed Inductors CDEP147NP-6R1MC-95

Description
6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1608-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1608-2-ND
Fixed Inductors 308-1608-2-ND
6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1608-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1608-6-ND
Fixed Inductors 308-1608-6-ND
6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1608-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1608-1-ND
Fixed Inductors 308-1608-1-ND
6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

6.1µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.1UH 11A 7.8 MOHM Inductor and Choke - 71-CDEP147NP-6R1MC-95 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.1UH 11A 7.8 MOHM Inductor and Choke
71-CDEP147NP-6R1MC-95
SMD 6.1UH 11A 7.8 MOHM Inductor and Choke 71-CDEP147NP-6R1MC-95
FIXED IND 6.1UH 11A 7.8 MOHM SMD Product overview: CDEP147NP-6R1MC-95 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.1UH, 11A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.1UH, 11A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-6R1MC-9 5 can be used for catalog matching and distributor lookup.

FIXED IND 6.1UH 11A 7.8 MOHM SMD Product overview: CDEP147NP-6R1MC-95 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.1UH, 11A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.1UH, 11A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-6R1MC-95 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370562-CDEP147NP-6R1MC-95 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370562-CDEP147NP-6R1MC-95
Inductors, Coils, Chokes - Fixed Inductors 1370562-CDEP147NP-6R1MC-95
Win Source Part Number: 1370562-CDEP147NP-6R 1MC-95 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDEP147 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.571" L x 0.571" W (14.50mm x 14.50mm) Height - Seated (Max): 0.315" (8.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 6.1 µH Current Rating (Amps): 11 A Current - Saturation (Isat): 14.8A Shielding: Shielded DC Resistance (DCR): 7.8mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370562-CDEP147NP-6R1MC-95
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDEP147
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.571" L x 0.571" W (14.50mm x 14.50mm)
Height - Seated (Max): 0.315" (8.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.1 µH
Current Rating (Amps): 11 A
Current - Saturation (Isat): 14.8A
Shielding: Shielded
DC Resistance (DCR): 7.8mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1608-2-ND 71-CDEP147NP-6R1MC-95 1370562-CDEP147NP-6R1MC-95
Product Name Fixed Inductors SMD 6.1UH 11A 7.8 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-2N2 0402CS-2N2XJRW , 0402CS-2N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details