Sumida America Components Inc. Fixed Inductors CDEP147NP-5R9MC-73

Description
5.9µH Shielded Wirewound Inductor 10A 9.85mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.9µH Shielded Wirewound Inductor 10A 9.85mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP147NP-5R9MC-73-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP147NP-5R9MC-73-ND
Fixed Inductors CDEP147NP-5R9MC-73-ND
5.9µH Shielded Wirewound Inductor 10A 9.85mOhm Max Nonstandard

5.9µH Shielded Wirewound Inductor 10A 9.85mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP147NP-5R9MC-73-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details