Sumida America Components Inc. SMD 4.7UH 11A 7.8 MOHM Inductor and Choke CDEP147NP-4R7MC-73

Description
FIXED IND 4.7UH 11A 7.8 MOHM SMD Product overview: CDEP147NP-4R7MC-73 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 11A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 11A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-4R7MC-7 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 11A 7.8 MOHM SMD Product overview: CDEP147NP-4R7MC-73 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 11A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 11A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-4R7MC-7 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 11A 7.8 MOHM Inductor and Choke - 71-CDEP147NP-4R7MC-73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 11A 7.8 MOHM Inductor and Choke
71-CDEP147NP-4R7MC-73
SMD 4.7UH 11A 7.8 MOHM Inductor and Choke 71-CDEP147NP-4R7MC-73
FIXED IND 4.7UH 11A 7.8 MOHM SMD Product overview: CDEP147NP-4R7MC-73 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 11A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 11A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-4R7MC-7 3 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 11A 7.8 MOHM SMD Product overview: CDEP147NP-4R7MC-73 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 11A, 7.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 11A, 7.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-4R7MC-73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP147NP-4R7MC-73
866207-CDEP147NP-4R7MC-73
Fixed Inductors - CDEP147NP-4R7MC-73 866207-CDEP147NP-4R7MC-73
Manufacturer: Sumida America Components Inc. Win Source Part Number: 866207-CDEP147NP-4R7 MC-73 Series: CDEP147 Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 7.8mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8504.50.4000 Other Part Number: CDEP147NP-4R7MC-73-N D, 308-2276-6, Q6852845, 308-2276-1, 308-2276-2

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866207-CDEP147NP-4R7MC-73
Series: CDEP147
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 7.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: CDEP147NP-4R7MC-73-ND, 308-2276-6, Q6852845, 308-2276-1, 308-2276-2

Buy Now Datasheet
Fixed Inductors - 308-2276-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2276-2-ND
Fixed Inductors 308-2276-2-ND
4.7µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2276-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2276-6-ND
Fixed Inductors 308-2276-6-ND
4.7µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-2276-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-2276-1-ND
Fixed Inductors 308-2276-1-ND
4.7µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 11A 7.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDEP147NP-4R7MC-73 866207-CDEP147NP-4R7MC-73 308-2276-2-ND
Product Name SMD 4.7UH 11A 7.8 MOHM Inductor and Choke Fixed Inductors - CDEP147NP-4R7MC-73 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details