Sumida America Components Inc. Fixed Inductors CDEP147NP-3R4MC-95

Description
3.4µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.4µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP147NP-3R4MC-95-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP147NP-3R4MC-95-ND
Fixed Inductors CDEP147NP-3R4MC-95-ND
3.4µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard

3.4µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP147NP-3R4MC-95-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-9N1 0201HT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details