Sumida America Components Inc. Fixed Inductors CDEP147NP-2R6MC-73

Description
2.6µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.6µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP147NP-2R6MC-73-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP147NP-2R6MC-73-ND
Fixed Inductors CDEP147NP-2R6MC-73-ND
2.6µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard

2.6µH Shielded Wirewound Inductor 16A 4.97mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP147NP-2R6MC-73-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details