Sumida America Components Inc. Fixed Inductors CDEP147NP-2R0MC-125

Description
2µH Shielded Wirewound Inductor 20A 2.02mOhm Max Nonstandard
Request a Quote Datasheet
Description
2µH Shielded Wirewound Inductor 20A 2.02mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP147NP-2R0MC-125-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP147NP-2R0MC-125-ND
Fixed Inductors CDEP147NP-2R0MC-125-ND
2µH Shielded Wirewound Inductor 20A 2.02mOhm Max Nonstandard

2µH Shielded Wirewound Inductor 20A 2.02mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - CDEP147NP-2R0MC-125 - 805778-CDEP147NP-2R0MC-125 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - CDEP147NP-2R0MC-125
805778-CDEP147NP-2R0MC-125
Fixed Inductors - CDEP147NP-2R0MC-125 805778-CDEP147NP-2R0MC-125
Manufacturer: Sumida America Components Inc. Win Source Part Number: 805778-CDEP147NP-2R0 MC-125 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 19.6A DC Resistance (DCR): 2.02mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.571" L x 0.571" W (14.50mm x 14.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.315" (8.00mm) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 805778-CDEP147NP-2R0MC-125
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 19.6A
DC Resistance (DCR): 2.02mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.571" L x 0.571" W (14.50mm x 14.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.315" (8.00mm)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A
Inductance Frequency - Test: 100kHz

Buy Now
SMD 2UH 20A 2.02 MOHM Inductor and Choke - 71-CDEP147NP-2R0MC-125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2UH 20A 2.02 MOHM Inductor and Choke
71-CDEP147NP-2R0MC-125
SMD 2UH 20A 2.02 MOHM Inductor and Choke 71-CDEP147NP-2R0MC-125
FIXED IND 2UH 20A 2.02 MOHM SMD Product overview: CDEP147NP-2R0MC-125 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 20A, 2.02 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 20A, 2.02 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-2R0MC-1 25 can be used for catalog matching and distributor lookup.

FIXED IND 2UH 20A 2.02 MOHM SMD Product overview: CDEP147NP-2R0MC-125 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2UH, 20A, 2.02 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2UH, 20A, 2.02 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-2R0MC-125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDEP147NP-2R0MC-125-ND 805778-CDEP147NP-2R0MC-125 71-CDEP147NP-2R0MC-125
Product Name Fixed Inductors Fixed Inductors - CDEP147NP-2R0MC-125 SMD 2UH 20A 2.02 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-039 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers