Sumida America Components Inc. Fixed Inductors CDEP147NP-120MC-125

Description
12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1605-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1605-1-ND
Fixed Inductors 308-1605-1-ND
12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1605-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1605-6-ND
Fixed Inductors 308-1605-6-ND
12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1605-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1605-2-ND
Fixed Inductors 308-1605-2-ND
12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 8.5A 13.31mOhm Max Nonstandard

Buy Now Datasheet
12UH 8.5A 13.31MOHM Inductor and Choke - 71-CDEP147NP-120MC-125 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 8.5A 13.31MOHM Inductor and Choke
71-CDEP147NP-120MC-125
12UH 8.5A 13.31MOHM Inductor and Choke 71-CDEP147NP-120MC-125
FIXED IND 12UH 8.5A 13.31MOHM SM Product overview: CDEP147NP-120MC-125 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 8.5A, 13.31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 8.5A, 13.31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-120MC-1 25 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 8.5A 13.31MOHM SM Product overview: CDEP147NP-120MC-125 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 8.5A, 13.31MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 8.5A, 13.31MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-120MC-125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1605-1-ND 71-CDEP147NP-120MC-125
Product Name Fixed Inductors 12UH 8.5A 13.31MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0018uH 250MHz 0.7A Inductor and Choke - 71-0603CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details