FIXED IND 10UH 10A 9.85 MOHM SMD Product overview: CDEP147NP-100MC-125 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 10A, 9.85 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 10A, 9.85 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP147NP-100MC-1
10µH Shielded Inductor 10A 9.85mOhm Max Nonstandard
10µH Shielded Inductor 10A 9.85mOhm Max Nonstandard
10µH Shielded Inductor 10A 9.85mOhm Max Nonstandard
Manufacturer: Sumida America Components Inc.
Win Source Part Number: 866206-CDEP147NP-100
Series: CDEP147
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 9.85mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8504.50.4000
Other Part Number: 308-1604-1, CDEP147NP100MC125, 308-1604-6, 308-1604-2
FIXED IND 10UH 10A 9.85 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-CDEP147NP-100MC-125 | 308-1604-6-ND | 866206-CDEP147NP-100MC-125 | CDEP147NP-100MC-125 |
| Product Name | SMD 10UH 10A 9.85 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - CDEP147NP-100MC-125 | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 10 microH | 10 microH |