Sumida America Components Inc. Fixed Inductors CDEP147NP-0R9MC-95

Description
900nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard
Request a Quote Datasheet
Description
900nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP147NP-0R9MC-95-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP147NP-0R9MC-95-ND
Fixed Inductors CDEP147NP-0R9MC-95-ND
900nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard

900nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP147NP-0R9MC-95-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers