Sumida America Components Inc. Fixed Inductors CDEP147NP-0R7MC-73

Description
700nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard
Request a Quote Datasheet
Description
700nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP147NP-0R7MC-73-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP147NP-0R7MC-73-ND
Fixed Inductors CDEP147NP-0R7MC-73-ND
700nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard

700nH Shielded Wirewound Inductor 21.5A 1.46mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP147NP-0R7MC-73-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-33N 0402DC-33NXJRW , 0402DC-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
500uH 630mA Inductor and Choke - 839-DS1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers