Sumida America Components Inc. Fixed Inductors CDEP147NP-0R3NC-73

Description
300nH Shielded Wirewound Inductor 23A 1.18mOhm Max Nonstandard
Request a Quote Datasheet
Description
300nH Shielded Wirewound Inductor 23A 1.18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP147NP-0R3NC-73-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP147NP-0R3NC-73-ND
Fixed Inductors CDEP147NP-0R3NC-73-ND
300nH Shielded Wirewound Inductor 23A 1.18mOhm Max Nonstandard

300nH Shielded Wirewound Inductor 23A 1.18mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP147NP-0R3NC-73-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0082uH 250MHz 0.68A Inductor and Choke - 71-0402CS-8N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details