Sumida America Components Inc. Fixed Inductors CDEP145NP-3R5MC-140

Description
3.5µH Shielded Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.5µH Shielded Inductor 12A 7.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP145NP-3R5MC-140-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP145NP-3R5MC-140-ND
Fixed Inductors CDEP145NP-3R5MC-140-ND
3.5µH Shielded Inductor 12A 7.4mOhm Max Nonstandard

3.5µH Shielded Inductor 12A 7.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP145NP-3R5MC-140-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-11N 0402CS-11NXJRW , 0402CS-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 237-2274-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details