Sumida America Components Inc. SMD 3.6UH 8A 10.8 MOHM Inductor and Choke CDEP134NP-3R6MC

Description
FIXED IND 3.6UH 8A 10.8 MOHM SMD Product overview: CDEP134NP-3R6MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 8A, 10.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 8A, 10.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-3R6MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.6UH 8A 10.8 MOHM SMD Product overview: CDEP134NP-3R6MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 8A, 10.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 8A, 10.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-3R6MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.6UH 8A 10.8 MOHM Inductor and Choke - 71-CDEP134NP-3R6MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.6UH 8A 10.8 MOHM Inductor and Choke
71-CDEP134NP-3R6MC
SMD 3.6UH 8A 10.8 MOHM Inductor and Choke 71-CDEP134NP-3R6MC
FIXED IND 3.6UH 8A 10.8 MOHM SMD Product overview: CDEP134NP-3R6MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 8A, 10.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 8A, 10.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-3R6MC can be used for catalog matching and distributor lookup.

FIXED IND 3.6UH 8A 10.8 MOHM SMD Product overview: CDEP134NP-3R6MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6UH, 8A, 10.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.6UH, 8A, 10.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-3R6MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1378146-CDEP134NP-3R6MC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1378146-CDEP134NP-3R6MC
Inductors, Coils, Chokes - Fixed Inductors 1378146-CDEP134NP-3R6MC
Win Source Part Number: 1378146-CDEP134NP-3R 6MC Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Sumida America Components Inc. Series: CDEP134 Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 3.6 µH Current Rating (Amps): 8 A Current - Saturation (Isat): 10.9A Shielding: Shielded DC Resistance (DCR): 10.8mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1378146-CDEP134NP-3R6MC
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Sumida America Components Inc.
Series: CDEP134
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Height - Seated (Max): 0.197" (5.00mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 3.6 µH
Current Rating (Amps): 8 A
Current - Saturation (Isat): 10.9A
Shielding: Shielded
DC Resistance (DCR): 10.8mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet
Fixed Inductors - CDEP134NP-3R6MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP134NP-3R6MCTR-ND
Fixed Inductors CDEP134NP-3R6MCTR-ND
3.6µH Shielded Wirewound Inductor 8A 10.8mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 8A 10.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CDEP134NP-3R6MC 1378146-CDEP134NP-3R6MC CDEP134NP-3R6MCTR-ND
Product Name SMD 3.6UH 8A 10.8 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.6 microH 3.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details