Sumida America Components Inc. Fixed Inductors CDEP134NP-3R6MC-H

Description
3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1419-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1419-6-ND
Fixed Inductors 308-1419-6-ND
3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1419-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1419-2-ND
Fixed Inductors 308-1419-2-ND
3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 308-1419-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1419-1-ND
Fixed Inductors 308-1419-1-ND
3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 7.5A 12mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1164500-CDEP134NP-3R6MC-H
Inductors, Coils, Chokes - Fixed Inductors 1164500-CDEP134NP-3R6MC-H
Win Source Part Number: 1164500-CDEP134NP-3R 6MC-H Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDEP134 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 3.6 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 12mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Other Names: 308-1419-1,Q2592264, CDEP134NP-3R6MC-H-ND ,308-1419-2,308-1419 -6,CDEP134NP3R6MCH Current - Saturation (Isat): 12.5A

Win Source Part Number: 1164500-CDEP134NP-3R6MC-H
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDEP134
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.6 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 12mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Other Names: 308-1419-1,Q2592264,CDEP134NP-3R6MC-H-ND,308-1419-2,308-1419-6,CDEP134NP3R6MCH
Current - Saturation (Isat): 12.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1419-6-ND 1164500-CDEP134NP-3R6MC-H
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-33N 0402DC-33NXJRW , 0402DC-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details