Sumida America Components Inc. Fixed Inductors - CDEP134NP-1R2MC-H CDEP134NP-1R2MC-H

Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160724-CDEP134NP-1R 2MC-H Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160724-CDEP134NP-1R 2MC-H Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CDEP134NP-1R2MC-H
1160724-CDEP134NP-1R2MC-H
Fixed Inductors - CDEP134NP-1R2MC-H 1160724-CDEP134NP-1R2MC-H
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160724-CDEP134NP-1R 2MC-H Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160724-CDEP134NP-1R2MC-H
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
SMD 1.2UH 15A 3.7 MOHM Inductor and Choke - 71-CDEP134NP-1R2MC-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2UH 15A 3.7 MOHM Inductor and Choke
71-CDEP134NP-1R2MC-H
SMD 1.2UH 15A 3.7 MOHM Inductor and Choke 71-CDEP134NP-1R2MC-H
FIXED IND 1.2UH 15A 3.7 MOHM SMD Product overview: CDEP134NP-1R2MC-H from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 15A, 3.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 15A, 3.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-1R2MC-H can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 15A 3.7 MOHM SMD Product overview: CDEP134NP-1R2MC-H from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 15A, 3.7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 15A, 3.7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-1R2MC-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 308-1417-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1417-2-ND
Fixed Inductors 308-1417-2-ND
1.2µH Shielded Wirewound Inductor 15A 3.7mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 15A 3.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1160724-CDEP134NP-1R2MC-H 71-CDEP134NP-1R2MC-H 308-1417-2-ND
Product Name Fixed Inductors - CDEP134NP-1R2MC-H SMD 1.2UH 15A 3.7 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
0402DF Ferrite Chip Inductors - 0402DF-101 0402DF-101XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details