Sumida America Components Inc. Fixed Inductors CDEP134NP-0R9MC

Description
900nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
900nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP134NP-0R9MCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP134NP-0R9MCTR-ND
Fixed Inductors CDEP134NP-0R9MCTR-ND
900nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard

900nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CDEP134NP-0R9MCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details