Sumida America Components Inc. Fixed Inductors CDEP134NP-0R6NC-H

Description
660nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
660nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1416-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1416-2-ND
Fixed Inductors 308-1416-2-ND
660nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard

660nH Shielded Wirewound Inductor 17A 2.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 17A 2.5 MOHM Inductor and Choke - 71-CDEP134NP-0R6NC-H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17A 2.5 MOHM Inductor and Choke
71-CDEP134NP-0R6NC-H
SMD 17A 2.5 MOHM Inductor and Choke 71-CDEP134NP-0R6NC-H
FIXED IND 660NH 17A 2.5 MOHM SMD Product overview: CDEP134NP-0R6NC-H from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-0R6NC-H can be used for catalog matching and distributor lookup.

FIXED IND 660NH 17A 2.5 MOHM SMD Product overview: CDEP134NP-0R6NC-H from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A, 2.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, 2.5 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-0R6NC-H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP134NP-0R6NC-H
1160723-CDEP134NP-0R6NC-H
Fixed Inductors - CDEP134NP-0R6NC-H 1160723-CDEP134NP-0R6NC-H
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1160723-CDEP134NP-0R 6NC-H Manufacturer Homepage: www.sumida.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1160723-CDEP134NP-0R6NC-H
Manufacturer Homepage: www.sumida.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1416-2-ND 71-CDEP134NP-0R6NC-H 1160723-CDEP134NP-0R6NC-H
Product Name Fixed Inductors SMD 17A 2.5 MOHM Inductor and Choke Fixed Inductors - CDEP134NP-0R6NC-H
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details