SUMIDA AG 18.5A 1.9 MOHM Inductor and Choke CDEP134NP-0R4N

Description
FIXED IND 400NH 18.5A 1.9 MOHM Product overview: CDEP134NP-0R4N from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5A, 1.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18.5A, 1.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-0R4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 400NH 18.5A 1.9 MOHM Product overview: CDEP134NP-0R4N from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5A, 1.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18.5A, 1.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-0R4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18.5A 1.9 MOHM Inductor and Choke - 71-CDEP134NP-0R4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18.5A 1.9 MOHM Inductor and Choke
71-CDEP134NP-0R4N
18.5A 1.9 MOHM Inductor and Choke 71-CDEP134NP-0R4N
FIXED IND 400NH 18.5A 1.9 MOHM Product overview: CDEP134NP-0R4N from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5A, 1.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18.5A, 1.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-0R4N can be used for catalog matching and distributor lookup.

FIXED IND 400NH 18.5A 1.9 MOHM Product overview: CDEP134NP-0R4N from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5A, 1.9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 18.5A, 1.9 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134NP-0R4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-CDEP134NP-0R4N
Product Name 18.5A 1.9 MOHM Inductor and Choke
Mounting Option SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details