Sumida America Components Inc. Fixed Inductors CDEP134NP-0R3NC-H

Description
300nH Shielded Wirewound Inductor 18.5A 1.9mOhm Max Nonstandard
Request a Quote Datasheet
Description
300nH Shielded Wirewound Inductor 18.5A 1.9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP134NP-0R3NC-HTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP134NP-0R3NC-HTR-ND
Fixed Inductors CDEP134NP-0R3NC-HTR-ND
300nH Shielded Wirewound Inductor 18.5A 1.9mOhm Max Nonstandard

300nH Shielded Wirewound Inductor 18.5A 1.9mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP134NP-0R3NC-H
771444-CDEP134NP-0R3NC-H
Fixed Inductors - CDEP134NP-0R3NC-H 771444-CDEP134NP-0R3NC-H
Manufacturer: Sumida America Components Inc. Win Source Part Number: 771444-CDEP134NP-0R3 NC-H Series: CDEP134 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 18.5A Shielding: Shielded Inductance: 300nH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 35A Test Frequency: 100kHz Family Name: CDEP134 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.9 mOhm Max Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): SCEP134H-R30; NPIF134CR30YHTRF; SCEP147H-R30; Introduction Date: December 13, 2001 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 771444-CDEP134NP-0R3NC-H
Series: CDEP134
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 18.5A
Shielding: Shielded
Inductance: 300nH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 35A
Test Frequency: 100kHz
Family Name: CDEP134
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.9 mOhm Max
Dimension: 0.531" L x 0.531" W (13.50mm x 13.50mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): SCEP134H-R30; NPIF134CR30YHTRF; SCEP147H-R30;
Introduction Date: December 13, 2001
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDEP134NP-0R3NC-HTR-ND 771444-CDEP134NP-0R3NC-H
Product Name Fixed Inductors Fixed Inductors - CDEP134NP-0R3NC-H
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-414-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-18N 0402CS-18NXJRW , 0402CS-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details