Sumida America Components Inc. Fixed Inductors CDEP134-8R0MC

Description
8µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard
Request a Quote Datasheet
Description
8µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1010-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1010-2-ND
Fixed Inductors 308-1010-2-ND
8µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard

8µH Shielded Wirewound Inductor 6.5A 18.4mOhm Max Nonstandard

Buy Now Datasheet
SMD 8UH 6.5A 18.4 MOHM Inductor and Choke - 71-CDEP134-8R0MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8UH 6.5A 18.4 MOHM Inductor and Choke
71-CDEP134-8R0MC
SMD 8UH 6.5A 18.4 MOHM Inductor and Choke 71-CDEP134-8R0MC
FIXED IND 8UH 6.5A 18.4 MOHM SMD Product overview: CDEP134-8R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8UH, 6.5A, 18.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8UH, 6.5A, 18.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134-8R0MC can be used for catalog matching and distributor lookup.

FIXED IND 8UH 6.5A 18.4 MOHM SMD Product overview: CDEP134-8R0MC from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8UH, 6.5A, 18.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8UH, 6.5A, 18.4 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP134-8R0MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 308-1010-2-ND 71-CDEP134-8R0MC
Product Name Fixed Inductors SMD 8UH 6.5A 18.4 MOHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details