Sumida America Components Inc. Fixed Inductors CDEP134-3R6MC

Description
3.6µH Shielded Wirewound Inductor 8A 10.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.6µH Shielded Wirewound Inductor 8A 10.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1007-2-ND
Fixed Inductors 308-1007-2-ND
3.6µH Shielded Wirewound Inductor 8A 10.8mOhm Max Nonstandard

3.6µH Shielded Wirewound Inductor 8A 10.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1007-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-15N 0302CS-15NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-019 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details