Sumida America Components Inc. Fixed Inductors CDEP134-1R6MC

Description
1.6µH Shielded Wirewound Inductor 15A 3.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.6µH Shielded Wirewound Inductor 15A 3.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 308-1005-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
308-1005-2-ND
Fixed Inductors 308-1005-2-ND
1.6µH Shielded Wirewound Inductor 15A 3.7mOhm Max Nonstandard

1.6µH Shielded Wirewound Inductor 15A 3.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 308-1005-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 2567615 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details