Sumida America Components Inc. Fixed Inductors CDEP125MENP-2R9NC

Description
2.9µH Shielded Wirewound Inductor 11.5A 7.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.9µH Shielded Wirewound Inductor 11.5A 7.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP125MENP-2R9NC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CDEP125MENP-2R9NC-ND
Fixed Inductors CDEP125MENP-2R9NC-ND
2.9µH Shielded Wirewound Inductor 11.5A 7.5mOhm Max Nonstandard

2.9µH Shielded Wirewound Inductor 11.5A 7.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1051681-CDEP125MENP-2R9NC
Inductors, Coils, Chokes - Fixed Inductors 1051681-CDEP125MENP-2R9NC
Win Source Part Number: 1051681-CDEP125MENP- 2R9NC Category: Inductors, Coils, Chokes>Fixed Inductors Series: CDEP125ME Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.9 µH Height - Seated (Max): 0.217" (5.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±25% Material - Core: Metal Composite Package / Case: Nonstandard DC Resistance (DCR): 7.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Alternative Parts (Cross-Reference): NR10050T2R9N; SRP1250-2R7M; SDR1307-2R7ML; SDR1307A-2R7M; 74408941029; 744750230030CDEP125M ENP2R9NC; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz HTSUS: 8504.50.4000 Mfr: Sumida America Components Inc. Current - Saturation (Isat): 16A

Win Source Part Number: 1051681-CDEP125MENP-2R9NC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: CDEP125ME
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.9 µH
Height - Seated (Max): 0.217" (5.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±25%
Material - Core: Metal Composite
Package / Case: Nonstandard
DC Resistance (DCR): 7.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Alternative Parts (Cross-Reference): NR10050T2R9N; SRP1250-2R7M; SDR1307-2R7ML; SDR1307A-2R7M; 74408941029; 744750230030CDEP125MENP2R9NC;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.5 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.4000
Mfr: Sumida America Components Inc.
Current - Saturation (Isat): 16A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDEP125MENP-2R9NC-ND 1051681-CDEP125MENP-2R9NC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details