Sumida America Components Inc. Fixed Inductors CDEP105NP-7R2MC-88

Description
7.2µH Shielded Wirewound Inductor 6.2A 18mOhm Max Nonstandard
Request a Quote Datasheet
Description
7.2µH Shielded Wirewound Inductor 6.2A 18mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CDEP105NP-7R2MC-88TR-ND - DigiKey
Thief River Falls, MN, United States
7.2µH Shielded Wirewound Inductor 6.2A 18mOhm Max Nonstandard

7.2µH Shielded Wirewound Inductor 6.2A 18mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - CDEP105NP-7R2MC-88
1028822-CDEP105NP-7R2MC-88
Fixed Inductors - CDEP105NP-7R2MC-88 1028822-CDEP105NP-7R2MC-88
Manufacturer: Sumida America Components Inc. Win Source Part Number: 1028822-CDEP105NP-7R 2MC-88 Packaging: Reel - TR Type: Wirewound Current Rating: 6.2A Inductance: 7.2μH Height - Seated (Max): 0.220" (5.60mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5.3A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 18 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Sumida America Components Inc.
Win Source Part Number: 1028822-CDEP105NP-7R2MC-88
Packaging: Reel - TR
Type: Wirewound
Current Rating: 6.2A
Inductance: 7.2μH
Height - Seated (Max): 0.220" (5.60mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 5.3A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 18 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CDEP105NP-7R2MC-88TR-ND 1028822-CDEP105NP-7R2MC-88
Product Name Fixed Inductors Fixed Inductors - CDEP105NP-7R2MC-88
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1909790 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details