FIXED IND 5.7UH 7.4A 12.4MOHM SM Product overview: CDEP105NP-5R7MC-88 from Sumida Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7UH, 7.4A, 12.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.7UH, 7.4A, 12.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CDEP105NP-5R7MC-8
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-CDEP105NP-5R7MC-88 |
| Product Name | 5.7UH 7.4A 12.4MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount |
| Technology | Drum Core, Wirewound |
| Core Material | Ferrite |
| Inductance Range | 5.7 microH |